SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BM-23-33EA40.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55 °C to 125 °C. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is AEC-Q100 qualified for automotive applications. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode with currents as low as 0.6 μlA. It features an acceleration sensitivity of 0.1 ppb/g and complies with RoHS, REACH, and MIL-STD environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55 °C to 125 °C. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is AEC-Q100 qualified for automotive applications. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode with currents as low as 0.6 μlA. It features an acceleration sensitivity of 0.1 ppb/g and complies with RoHS, REACH, and MIL-STD environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BM-23-33EA40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BM-23-33EA40.000000
LVCMOS Ruggedized Oscillators SiT8944BM-23-33EA40.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BM-23-33EA40.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0245.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2450 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details