SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BM-22-33EA40.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL-compatible oscillator with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and telemetry. It is available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm and is AEC-Q100 qualified for automotive use. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode with current as low as 0.6 µA. It features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and complies with RoHS, REACH, and MIL-STD environmental standards. Output is LVCMOS/LVTTL with 45-55% duty cycle, rise/fall times under 3 ns, and 15 pF load compatibility. The part is Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL-compatible oscillator with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and telemetry. It is available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm and is AEC-Q100 qualified for automotive use. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode with current as low as 0.6 µA. It features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and complies with RoHS, REACH, and MIL-STD environmental standards. Output is LVCMOS/LVTTL with 45-55% duty cycle, rise/fall times under 3 ns, and 15 pF load compatibility. The part is Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BM-22-33EA40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BM-22-33EA40.000000
LVCMOS Ruggedized Oscillators SIT8944BM-22-33EA40.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BM-22-33EA40.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details