The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with an extended temperature range of -55°C to 125°C, AEC-Q100 Grade 1 qualification, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA at 1.8 V. Frequency stability is as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g and 20-year aging of +28 ppm at 85°C. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-21-33EA20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |