SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BM-13-XXEA50.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator designed for applications requiring high stability and reliability across extreme temperatures, supporting frequencies from 1 to 110 MHz with accuracy to six decimal places. It operates over an extended temperature range of -55°C to 125°C and is AEC-Q100 qualified for automotive use. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low-power operation. The oscillator features acceleration sensitivity of 0.1 ppb/g, total frequency stability as tight as ±20 ppm, and meets MIL-STD-883 and JESD22 environmental standards for shock, vibration, and thermal cycling. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS oscillator designed for applications requiring high stability and reliability across extreme temperatures, supporting frequencies from 1 to 110 MHz with accuracy to six decimal places. It operates over an extended temperature range of -55°C to 125°C and is AEC-Q100 qualified for automotive use. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low-power operation. The oscillator features acceleration sensitivity of 0.1 ppb/g, total frequency stability as tight as ±20 ppm, and meets MIL-STD-883 and JESD22 environmental standards for shock, vibration, and thermal cycling. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BM-13-XXEA50.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BM-13-XXEA50.000000
LVCMOS Ruggedized Oscillators SiT8944BM-13-XXEA50.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BM-13-XXEA50.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.010000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details