SiT8944B is a ruggedized LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 110 MHz with excellent frequency stability as low as ±20 ppm and enhanced acceleration sensitivity of 0.1 ppb/g. It operates over an extended temperature range of -55°C to 125°C and is AEC-Q100 qualified for automotive applications. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and low standby current down to 0.6 µA. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features OE and ST control pins for output enable and standby modes. RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-11-33EA4.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |