The SiT8944B is a ruggedized LVCMOS oscillator with a frequency range of 1 to 110 MHz, designed for extreme environments up to 125°C. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device offers frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and is AEC-Q100 qualified for automotive applications with extended temperature coverage from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a low-power standby mode. The oscillator is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-81-33EA4.718592 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |