The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator with a frequency range of 1 to 110 MHz and an extended operating temperature range from -55°C to 125°C. It offers industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is AEC-Q100 qualified with acceleration sensitivity as low as 0.1 ppb/g. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, typical current consumption of 3.8 mA at 1.8 V, and includes standby mode for low-power operation. It meets MIL-STD-883 and MIL-PRF-55310 standards for mechanical ruggedness and environmental compliance, with MSL1 moisture sensitivity rating and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-73-33EA33.333333 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |