SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BI-71-18EA10.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL compatible oscillator with an extended operating temperature range of -55°C to 125°C, AEC-Q100 qualification, and industry-standard package options including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. Frequency stability is rated as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g and 20-year aging of +28 ppm at 85°C. The device includes standby mode with current as low as 0.6 µA at 1.8 V and offers OE and ST pin control for output enable and sleep functionality. All versions meet RoHS, REACH, and are Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL compatible oscillator with an extended operating temperature range of -55°C to 125°C, AEC-Q100 qualification, and industry-standard package options including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25-3.63 V. Frequency stability is rated as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g and 20-year aging of +28 ppm at 85°C. The device includes standby mode with current as low as 0.6 µA at 1.8 V and offers OE and ST pin control for output enable and sleep functionality. All versions meet RoHS, REACH, and are Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BI-71-18EA10.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BI-71-18EA10.000000
LVCMOS Ruggedized Oscillators SIT8944BI-71-18EA10.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BI-71-18EA10.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details