The SIT8944B series is a ruggedized LVCMOS oscillator covering 1 to 110 MHz with an extended temperature range of -55°C to 125°C, AEC-Q100 qualified, and available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode with sub-microamp current draw. Frequency stability is as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g and 20-year aging of +28 ppm at 85°C. It features LVCMOS/LVTTL compatible output, ±2 ppm hysteresis over temperature, and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-32-33SA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |