The SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and low standby current down to 0.6 µA. The device features acceleration sensitivity of 0.1 ppb/g and is AEC-Q100 qualified for Grade 1 operation. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it includes OE and ST pins for output enable and standby control. RoHS and REACH compliant, it meets MIL-STD-883 mechanical shock and vibration standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-23-33NA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |