SiT8944B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator with an extended operating temperature range of -55°C to 125°C and AEC-Q100 qualification. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, supports supply voltages of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. It features acceleration sensitivity of 0.1 ppb/g and total frequency stability as low as ±20 ppm, with standby mode for reduced power consumption and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-22-33NA8.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |