The SiT8944B is a ruggedized LVCMOS oscillator covering 1-110 MHz with an extended operating temperature range of -55°C to 125°C and AEC-Q100 qualification for automotive applications. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and includes standby mode to reduce power consumption. Frequency stability is as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with an output duty cycle of 45-55% and rise/fall times of 1.3-3 ns depending on supply voltage. The part meets MIL-STD-883 for mechanical shock and vibration, and has a maximum junction temperature of 135°C at 125°C ambient.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-13-18EA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |