The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator spanning 1-110 MHz with an extended operating temperature range of -55 °C to 125 °C. It supports supply voltages of 1.8 V or 2.25-3.63 V and consumes 3.8 mA typical at 1.8 V. The device offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and includes standby mode for low power operation. It is AEC-Q100 qualified for Grade 1, with industry-standard package options including 2.0 × 1.6, 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. The part is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BI-11-33EA8.192000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |