The SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with accuracy to six decimal places, designed for high-reliability applications. It operates over an extended temperature range of -55°C to 125°C and is AEC-Q100 qualified for automotive use. Available in industry-standard packages including 2.0×1.6, 2.5×2.0, 3.2×2.5, 5.0×3.2, and 7.0×5.0 mm, it supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V. The device features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and low standby current down to 0.6 μa. Output is LVCMOS/LVTTL compatible with rise/fall times under 3 ns and duty cycle between 45% and 55%. RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BI-11-33EA16.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |