The SiT8944B is a ruggedized LVCMOS oscillator covering 1-110 MHz with extended temperature operation from -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and includes a standby mode with current as low as 0.6 µA. It features acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and is AEC-Q100 qualified for Grade 1 operation. Output is LVCMOS/LVTTL compatible with a 45-55% duty cycle, and rise/fall times range from 1.3 ns to 3 ns depending on supply voltage. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
MEMS OSC XO 27.000000 MHZ LVCMOS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8944BI-11-18EA27.000000 | 1473-SIT8944BI-11-18EA27.000000TR-ND |
| Product Name | LVCMOS Ruggedized Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 27 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |