The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator offering frequencies from 1 to 110 MHz with total frequency stability as low as ±20 ppm, operating over an extended temperature range of -55°C to 125°C. It is AEC-Q100 qualified with grades 1, 2, and 3, and features acceleration sensitivity of 0.1 ppb/g. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at higher voltages. Standby mode reduces current to as low as 0.6 µA. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BEL31-33EA61.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |