The SiT8944B is a ruggedized LVCMOS oscillator generating frequencies from 1 MHz to 110 MHz with six-decimal precision, designed for avionics and telemetry systems. It operates from -55°C to 125°C and is AEC-Q100 qualified, with support for 1.8 V or 2.25 V to 3.63 V supply voltages. Typical current consumption is 3.8 mA at 1.8 V and 4.0 mA at higher voltages under 20 MHz no-load conditions. Acceleration sensitivity is 0.1 ppb/g, and frequency stability is as low as ±20 ppm. Standard package sizes include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes standby mode for low power operation and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BEB83-33SA16.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |