SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BE-11-33EA100.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS oscillator designed for high-reliability applications, featuring an extended operating temperature range of -55°C to 125°C and AEC-Q100 qualification for automotive grades 1, 2, and 3. It offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and low power consumption of 3.8 mA typical at 1.8 V. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, includes standby mode for reduced power, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with LVCMOS/LVTTL-compatible output and a 5.5 ms startup time. The part includes OE/ST pin functionality for output enable and standby control.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS oscillator designed for high-reliability applications, featuring an extended operating temperature range of -55°C to 125°C and AEC-Q100 qualification for automotive grades 1, 2, and 3. It offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and low power consumption of 3.8 mA typical at 1.8 V. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, includes standby mode for reduced power, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with LVCMOS/LVTTL-compatible output and a 5.5 ms startup time. The part includes OE/ST pin functionality for output enable and standby control.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BE-11-33EA100.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BE-11-33EA100.000000
LVCMOS Ruggedized Oscillators SIT8944BE-11-33EA100.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BE-11-33EA100.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0038.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0380 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details