The SiT8944B is a 1 to 110 MHz LVCMOS oscillator designed for high-reliability applications with an extended temperature range of -55 °C to 125 °C. It is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates at supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features AEC-Q100 qualification, acceleration sensitivity of 0.1 ppb/g, frequency stability as low as ±20 ppm, and low standby current down to 0.6 µA at 1.8 V. It is RoHS and REACH compliant, with a typical startup time of 5.5 ms and output rise/fall times of 1.3 ns to 3 ns depending on supply voltage.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BE-11-18EA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |