The SiT8944B is a 1-110 MHz LVCMOS/LVTTL oscillator with extended temperature operation from -55°C to 125°C, AEC-Q100 qualified, and available in industry-standard packages including 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25-3.63 V, offers frequency stability as tight as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. The device features low acceleration sensitivity of 0.1 ppb/g, standby mode with current as low as 0.6 µA at 1.8 V, and RoHS, REACH, and Halogen-free compliance.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BAL73-33EA8.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |