The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and telemetry. It is available in industry-standard packages including 7.0 x 5.0 mm and is AEC-Q100 qualified for automotive use. The oscillator supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode for low-power operation. It exhibits an acceleration sensitivity of 0.1 ppb/g and total frequency stability as tight as ±20 ppm over temperature, voltage, and load. RoHS and REACH compliant, it features a 15 pF output load and operates at 1.8 V or 2.25 V to 3.63 V.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BAL71-33NA1.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |