The SiT8944B is a ruggedized LVCMOS oscillator designed for applications requiring high stability and reliability in extreme environments, operating from 1-110 MHz with a frequency accuracy to six decimal places. It supports supply voltages of 1.8 V or 2.25-3.63 V and consumes 3.8 mA typical at 1.8 V. The device offers excellent frequency stability as low as ±20 ppm over the extended temperature range of -55°C to 125°C and has an acceleration sensitivity of 0.1 ppb/g. It is AEC-Q100 qualified with grades 1, 2, and 3, and comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part includes standby mode for low power, LVCMOS/LVTTL compatible output, and meets RoHS, REACH, and lead-free requirements.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BAA12-18EA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |