SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with an extended temperature range of -55°C to 125°C, AEC-Q100 qualified, and available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for power savings. Frequency stability is as low as ±20 ppm, with acceleration sensitivity of 0.1 ppb/g. RoHS and REACH compliant, with MSL1 moisture sensitivity level and high resistance to mechanical shock and vibration.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-82-33NA25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |