The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL oscillator designed for high-reliability applications, featuring an extended operating temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device offers frequency stability as tight as ±20 ppm and acceleration sensitivity of 0.1 ppb/g. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and includes standby mode for low-power operation. The part is RoHS and REACH compliant, and meets MIL-STD-883 mechanical shock and vibration standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-72-18NA25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |