The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL oscillator designed for rugged environments, featuring an extended operating temperature range of -55°C to 125°C and AEC-Q100 qualification. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.5 V to 3.63 V. It offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and includes standby mode for low power operation. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883 mechanical shock and vibration standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BA-21-33EA33.333330 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |