The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator with a frequency range of 1 to 110 MHz and an extended operating temperature range of -55°C to 125°C. It meets AEC-Q100 Grade 1 qualification and offers acceleration sensitivity as low as 0.1 ppb/g. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It includes standby mode with current as low as 0.6 μA at 1.8 V. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it features frequency stability as tight as ±20 ppm and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BA-21-18EA1.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |