SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BA-12-33EA33.333330

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL oscillator with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and telemetry. It is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, drawing 3.8 mA typical at 1.8 V and 4.0 mA typical at 2.25 V to 3.63 V. It features AEC-Q100 Grade 1 qualification, acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and low standby current down to 0.6 µA at 1.8 V. Output is LVCMOS/LVTTL compatible with 45-55% duty cycle and rise/fall times of 1.3-3 ns depending on supply voltage. The part is RoHS and REACH compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a 1-110 MHz LVCMOS/LVTTL oscillator with an extended operating temperature range of -55°C to 125°C, designed for high-reliability applications such as avionics and telemetry. It is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, drawing 3.8 mA typical at 1.8 V and 4.0 mA typical at 2.25 V to 3.63 V. It features AEC-Q100 Grade 1 qualification, acceleration sensitivity of 0.1 ppb/g, frequency stability as tight as ±20 ppm, and low standby current down to 0.6 µA at 1.8 V. Output is LVCMOS/LVTTL compatible with 45-55% duty cycle and rise/fall times of 1.3-3 ns depending on supply voltage. The part is RoHS and REACH compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BA-12-33EA33.333330 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BA-12-33EA33.333330
LVCMOS Ruggedized Oscillators SIT8944BA-12-33EA33.333330
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BA-12-33EA33.333330
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details