The SiT8925B is an automotive-grade, high-frequency oscillator designed for extreme temperature environments, offering frequencies from 115.2 MHz to 137 MHz with stability as low as ±20 ppm. It features AEC-Q100 Grade 1 qualification with an extended operating temperature range of -55°C to 125°C, LVCMOS/LVTTL-compati
125 MHz, Wide Temperature AEC-Q100 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8925BAA22-XXE-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |