The SiT8925B-11-0012 is an automotive-grade MEMS oscillator compliant with AEC-Q100, operating from 115.2 MHz to 137 MHz with frequency stability as low as ±20 ppm across extended temperature ranges of -55°C to 125°C. It features LVCMOS/LVTTL output, supply voltages from 1.62 V to 3.63 V, and standby current as low as 0.6 µA at 1.8 V. Housed in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it offers G-sensitivity of 0.1 ppb/g and typical power consumption of 4.9 mA at 1.8 V and 125 MHz. The device is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
115 to 137 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8925B-11-0012 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.5x2.0 |