The SiT8924B is an automotive-grade AEC-Q100 oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating at 1.8 V or 2.25 V to 3.63 V supply voltages. It supports extended temperature ranges up to -55°C to +125°C, with industry-best G-sensitivity of 0.1 ppb/g and typical power consumption of 3.8 mA at 1.8 V. The device includes standby mode for reduced power use and provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
25MHz XO (Standard) LVCMOS Oscillator 3.3V 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BME22-33N-25.000000 | 1473-SIT8924BME22-33N-25.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 4-SMD, No Lead |
| Frequency | 25 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |