The SiT8924B is an automotive-grade oscillator designed for extreme temperature environments, meeting AEC-Q100 Grade 1 qualification with an extended operating temperature range of -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and offers LVCMOS/LVTTL compatible outputs. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It includes a standby mode reducing current to as low as 0.6 µA at 1.8 V. Available in industry-standard packages sized 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it features G-sensitivity of 0.1 ppb/g and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BME12-18E-33.333333 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |