The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, offering frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V and supports extended temperature ranges up to -55°C to 125°C under AEC-Q100 Grade 1. The device features low power consumption of 3.8 mA typical at 1.8 V, standby mode to reduce current, and LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-82-33E-90.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |