SiTime Corporation Automotive & High Temp Oscillators SIT8924BM-71-33N-16.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator supporting frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to +125°C, qualified to AEC-Q100 Grade 1. It operates from a supply voltage of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power. The device features an LVCMOS/LVTTL-compatible output, industry-standard package sizes including 7.0 x 5.0 mm, and meets RoHS and REACH compliance standards.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator supporting frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm and an extended operating temperature range of -55°C to +125°C, qualified to AEC-Q100 Grade 1. It operates from a supply voltage of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power. The device features an LVCMOS/LVTTL-compatible output, industry-standard package sizes including 7.0 x 5.0 mm, and meets RoHS and REACH compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BM-71-33N-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BM-71-33N-16.000000
Automotive & High Temp Oscillators SIT8924BM-71-33N-16.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8924BM-71-33N-16.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1534AC-J5-DCC-08.192G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-000.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details