The SiT8924B is an automotive-grade AEC-Q100 compliant oscillator designed for high-reliability applications in extreme temperature environments. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and exhibits industry-best G-sensitivity of 0.1 PPB/G. Operating over a temperature range of -55°C to 125°C, it includes standby mode to reduce power consumption, with typical current draw of 3.8 mA at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-71-33N-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |