The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, operating from -55°C to 125°C with frequency stability as low as ±20 ppm and a supply voltage range of 1.8 V or 2.25 V to 3.63 V. It supports frequencies from 1 MHz to 110 MHz with LVCMOS/LVTTL output, features industry-best G-sensitivity of 0.1 ppb/g, and consumes 3.8 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it includes standby mode for low power and meets RoHS, REACH, and halogen-free standards. AEC-Q100 Grade 1 qualification covers the full extended temperature range.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BM-71-33E-25.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |