SiTime Corporation MHz Oscillators SiT8924BM-11-18E-50.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperatures from -55°C to 125°C. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical supply current of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, standby mode reducing current to 0.6-2.6 μA, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and MIL-STD-883F, JESD22 environmental standards with MSL1 moisture sensitivity. G-sensitivity is 0.1 PPB/G, and RMS period jitter is 1.6-3.0 ps depending on supply voltage.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperatures from -55°C to 125°C. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical supply current of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, standby mode reducing current to 0.6-2.6 μA, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and MIL-STD-883F, JESD22 environmental standards with MSL1 moisture sensitivity. G-sensitivity is 0.1 PPB/G, and RMS period jitter is 1.6-3.0 ps depending on supply voltage.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BM-11-18E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BM-11-18E-50.000000
Product Name MHz Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details