SiTime Corporation Automotive & High Temp Oscillators SIT8924BIB81-18E-2.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator with a frequency range of 1 MHz to 110 MHz, offering frequency stability as low as ±20 ppm and an extended operating temperature range from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at higher voltages. The device includes standby mode for reduced power consumption and features LVCMOS/LVTTL-compatible output. It is available in industry-standard package sizes including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The part meets RoHS, REACH, and Pb-free compliance standards and demonstrates a G-sensitivity of 0.1 ppb/g. AEC-Q100 qualification includes Grade 1 (up to +125°C ambient) and extended cold operation from -55°C.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator with a frequency range of 1 MHz to 110 MHz, offering frequency stability as low as ±20 ppm and an extended operating temperature range from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at higher voltages. The device includes standby mode for reduced power consumption and features LVCMOS/LVTTL-compatible output. It is available in industry-standard package sizes including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The part meets RoHS, REACH, and Pb-free compliance standards and demonstrates a G-sensitivity of 0.1 ppb/g. AEC-Q100 qualification includes Grade 1 (up to +125°C ambient) and extended cold operation from -55°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BIB81-18E-2.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BIB81-18E-2.000000
Automotive & High Temp Oscillators SIT8924BIB81-18E-2.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8924BIB81-18E-2.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details