The SiT8924B is an automotive-grade oscillator for applications requiring high reliability and extended temperature operation, compliant with AEC-Q100 Grade 1 and capable of operating from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BI-71-33N-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |