The SiT8924B is an automotive-grade AEC-Q100 oscillator for frequencies between 1 MHz and 110 MHz, supporting supply voltages of 1.8 V or 2.25 V to 3.63 V with LVCMOS/LVTTL outputs. It operates over extended temperature ranges from -55°C to 125°C and offers frequency stability as low as ±20 ppm. The device features industry-best G-sensitivity of 0.1 ppb/g, low power consumption of 3.8 mA typical at 1.8 V, and standby mode for reduced power draw. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is designed for automotive applications including powertrain control, infotainment, and in-vehicle networking.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BI-33-YYN-16.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 5.0x3.2 |