The SiT8924B is an automotive-grade oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from a supply voltage of 1.8 V or 2.25 V to 3.63 V, with a maximum junction temperature of 135°C at an ambient of 125°C. The device meets AEC-Q100 Grade 1 with extended cold range (-55°C to 125°C), features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BI-22-XXE-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |