The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz, with a wide operating temperature range of -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates from 1.8 V or 2.25 V to 3.63 V, offers frequency stability as low as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. It features LVCMOS/LVTTL compatible output, standby mode with currents as low as 0.6 µA at 1.8 V, and G-sensitivity of 0.1 ppb/g. Compliance includes RoHS, REACH, and MIL-STD-883F, JESD22, and MSL1 moisture sensitivity ratings.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BI-11-33E-8.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.5x2.0 |