The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, operating from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and offers LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BE-73-18E-27.000000 | 1473-SIT8924BE-73-18E-27.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.0x1.6 | Surface Mount; 4-SMD, No Lead |
| Frequency | 27 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |