The SiT8924B is an automotive-grade MEMS oscillator designed for high-reliability applications, offering frequency customization from 1 MHz to 110 MHz with stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BE-71-33N-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |