SiTime Corporation Oscillators - SIT8924BE-18-33E-54.000000E SIT8924BE-18-33E-54.000000E

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984665-SIT8924BE-18- 33E-54.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984665-SIT8924BE-18- 33E-54.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8924BE-18-33E-54.000000E - 984665-SIT8924BE-18-33E-54.000000E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8924BE-18-33E-54.000000E
984665-SIT8924BE-18-33E-54.000000E
Oscillators - SIT8924BE-18-33E-54.000000E 984665-SIT8924BE-18-33E-54.000000E
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984665-SIT8924BE-18- 33E-54.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984665-SIT8924BE-18-33E-54.000000E
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 984665-SIT8924BE-18-33E-54.000000E
Product Name Oscillators - SIT8924BE-18-33E-54.000000E
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555DR - 028015-SA555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X013LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510BBA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers