The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 standards, designed for high-reliability applications in extreme temperature environments. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates over an extended temperature range of -55°C to +125°C. The device is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and includes a low-power standby mode. The output is LVCMOS/LVTTL compatible with excellent G-sensitivity of 0.1 ppb/g. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BE-13-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |