The SiT8924B is an automotive-grade oscillator designed for extreme temperature environments, compliant with AEC-Q100 Grade 1 and supporting extended operating temperatures from -55°C to 125°C. It operates at frequencies between 1 MHz and 110 MHz with frequency stability as tight as ±20 ppm and features LVCMOS/LVTTL output compatible with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Power supply options include 1.8 V and 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V under no-load conditions. The device includes standby mode for low power operation, with standby current as low as 0.6 µA at 1.8 V. It offers industry-best G-sensitivity of 0.1 ppb/g and meets RoHS, REACH, and halogen-free compliance standards.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BE-12-33N-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |