SiTime Corporation Automotive & High Temp Oscillators SIT8924BE-11-33E-24.888000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade MEMS oscillator compliant with AEC-Q100, designed for extreme temperature environments from -55°C to 125°C. It supports output frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm, operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, and draws 3.8 mA typical current at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs, standby mode to reduce power consumption, and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction. G-sensitivity is rated at 0.1 ppb/G, and thermal performance is validated per MIL-STD-883 and JESD22 standards.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade MEMS oscillator compliant with AEC-Q100, designed for extreme temperature environments from -55°C to 125°C. It supports output frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm, operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, and draws 3.8 mA typical current at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs, standby mode to reduce power consumption, and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction. G-sensitivity is rated at 0.1 ppb/G, and thermal performance is validated per MIL-STD-883 and JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BE-11-33E-24.888000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BE-11-33E-24.888000
Automotive & High Temp Oscillators SIT8924BE-11-33E-24.888000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8924BE-11-33E-24.888000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0308.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3080 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details