The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, operates over extended temperature ranges up to -55°C to 125°C, and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BAT31-33N-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |