The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with a typical supply voltage of 1.8 V or 2.25 V to 3.63 V. It offers frequency stability as tight as ±20 ppm and operates over an extended temperature range of -55°C to +125°C, meeting AEC-Q100 Grade 1 requirements. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BAR73-18E-45.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |