The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates over an extended temperature range of -55°C to 125°C and is available in industry-standard packages including 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for reduced power use. Output is LVCMOS/LVTTL compatible with G-sensitivity of 0.1 ppb/g. It meets MIL-STD-883F, JESD22, and MSL1 soldering standards, with RoHS, REACH, and halogen-free compliance.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAL72-33N-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |